Packaging is the next roadblock to passing 224G
 
View web version 18 October 2023 — Issue 22 | Vol 18
 
Electronic Components - GlobalSpec
 

Source Products  |  Webinar Library  |  Standards

Packaging is the next roadblock to passing 224G

Packaging is the next roadblock to passing 224G

The next highest data rate might continue to implement PAM-4 modulation, but there are alternative options that could place more focus on things like equalization to ensure data can be recovered from these bitstreams. Read more →

Reduce PC board assembly time with Peel-A-Way® carriers

Advanced Interconnections Corp.

Reduce PC board assembly time with Peel-A-Way® carriers

Peel-A-Way® removable, terminal carriers provide an economical method for automated pin and socket loading in PC boards and feature screw-machined terminals. Watch the video or order a sample to learn more.
 

View more
IoT small plastic case

Takachi Electronics Enclosure Co., Ltd.

IoT small plastic case

Small plastic case ideal for use as IoT devices.

Easy assembly, snap-in construction. Suitable for devices intending to be used under direct sunlight. Click here for further details!
 

Learn more
The significance of modular multilevel converters

The significance of modular multilevel converters

This converter technology is of value because of the improvements in efficiency, harmonic distortion reduction, fault tolerance and scalability it provides. Read more →

Arduino launches 4 inch touchscreen

Arduino launches 4 inch touchscreen

Called the GIGA Display Shield, the touchscreen allows users working with the GIGA R1 Wi-Fi to add an interface, high-level user experiences and technology to their projects. Read more →

SMT and THM maxi

Keystone Electronics Corp.

SMT and THM maxi "auto" blade fuse holders

Fully insulated, maxi automotive blade fuse holders accommodate MAXI 299, MAX, APX or equivalent fuses, support voltage up to 500 VAC; 40 amps current while ensuring secure positioning during soldering.
 

View more
Latest IGBTs and SiC for bidirectional inverters with coupled battery storage

onsemi

Latest IGBTs and SiC for bidirectional inverters with coupled battery storage

Discover the latest IGBTs and SiC MOSFETs technologies for significant bidirectional capability performance improvements. Both transistors offer improved switching and reduced conduction losses over previous generations for higher efficiency designs.
 

Learn more
TechInsights Teardown: ASUS Zenbook 17 Fold notebook

TechInsights Teardown: ASUS Zenbook 17 Fold notebook

The computer boasts a huge 17-inch organic light emitting diode (OLED) foldable display with touchscreen. The notebook is powered by the Intel 4.70 GHz deca-core application process and 8 GB SDRAM multichip memory. Read more →

CHIPS Act funding creates 8 innovation hubs

CHIPS Act funding creates 8 innovation hubs

The Department of Defense (DoD) has awarded nearly $240 million through the CHIPS and Science Act to build eight microelectronics commons regional innovation hubs in the U.S. Read more →

   

GlobalSpec publishes more than 60 free industry newsletters - browse our portfolio.

Want to reach industry executives with your message? Download our media kit or contact us directly at sales@globalspec.com.

About this email: You are receiving this message as part of your complimentary newsletter subscription to Electronic Components. If you no longer wish to receive this newsletter, you can modify your preferences or unsubscribe.


Copyright © 2023 GlobalSpec LLC, Unless otherwise noted. All rights reserved.
GlobalSpec LLC | 257 Fuller Road Suite NFE 1100 | Albany, NY 12203-3621